ABB Process Automation Division Keylock Switch, 3Pst, 2 Pos, 10A, 250Vac; Switch Operation Abb OMA3KB

Description
KEYLOCK SWITCH, 3PST, 2 POS, 10A, 250VAC; Switch Operation:Off-On; Contact Configuration:3PST; Product Range:OM Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:250V;RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, 3PST, 2 POS, 10A, 250VAC; Switch Operation:Off-On; Contact Configuration:3PST; Product Range:OM Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:250V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, 3Pst, 2 Pos, 10A, 250Vac; Switch Operation Abb - 47AC9643 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, 3Pst, 2 Pos, 10A, 250Vac; Switch Operation Abb
47AC9643
Keylock Switch, 3Pst, 2 Pos, 10A, 250Vac; Switch Operation Abb 47AC9643
KEYLOCK SWITCH, 3PST, 2 POS, 10A, 250VAC; Switch Operation:Off-On; Contact Configuration:3PST; Product Range:OM Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:250V;RoHS Compliant: Yes

KEYLOCK SWITCH, 3PST, 2 POS, 10A, 250VAC; Switch Operation:Off-On; Contact Configuration:3PST; Product Range:OM Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:250V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9643
Product Name Keylock Switch, 3Pst, 2 Pos, 10A, 250Vac; Switch Operation Abb
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details