ABB AB Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb OC25G12PNBN00NU6

Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 47AC9636, is designed for applications requiring a reliable switching mechanism with a rated operational current of 25A and a maximum contact voltage of 400Vac. It features a change-over function with 12 contacts and is configured as a 6-pole switch, allowing for versatile control in various electrical systems. The switch has a snap-on door mounting type and utilizes screw terminals for secure connections. It operates at a rated insulation voltage of 690V and has a rated impulse withstand voltage of 4kV. The switch is constructed with a basic black handle and front plate, and it is compliant with RoHS standards. This product is suitable for environments with a pollution degree of 3 and is classified under the ETIM code EC002611 for control switches.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 47AC9636, is designed for applications requiring a reliable switching mechanism with a rated operational current of 25A and a maximum contact voltage of 400Vac. It features a change-over function with 12 contacts and is configured as a 6-pole switch, allowing for versatile control in various electrical systems. The switch has a snap-on door mounting type and utilizes screw terminals for secure connections. It operates at a rated insulation voltage of 690V and has a rated impulse withstand voltage of 4kV. The switch is constructed with a basic black handle and front plate, and it is compliant with RoHS standards. This product is suitable for environments with a pollution degree of 3 and is classified under the ETIM code EC002611 for control switches.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb - 47AC9636 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
47AC9636
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb 47AC9636
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:6 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9636
Product Name Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details