ABB AB Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb OC25G06PNBN00NSO23

Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb - 47AC9608 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
47AC9608
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb 47AC9608
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9608
Product Name Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details
Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details