ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:6 Pole; Angle of Throw:90°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 47AC9607 |
| Product Name | Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb |
| Current Rating | 25.0 amps |