ABB AB Keylock Switch, 3Pst, 3 Pos, 25A, 690Vac; Switch Operation Abb OC25G06KNBN00NU3

Description
KEYLOCK SWITCH, 3PST, 3 POS, 25A, 690VAC; Switch Operation:Off-On-On; Contact Configuration:3PST; Product Range:OC25 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:25A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, 3PST, 3 POS, 25A, 690VAC; Switch Operation:Off-On-On; Contact Configuration:3PST; Product Range:OC25 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:25A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, 3Pst, 3 Pos, 25A, 690Vac; Switch Operation Abb - 47AC9605 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, 3Pst, 3 Pos, 25A, 690Vac; Switch Operation Abb
47AC9605
Keylock Switch, 3Pst, 3 Pos, 25A, 690Vac; Switch Operation Abb 47AC9605
KEYLOCK SWITCH, 3PST, 3 POS, 25A, 690VAC; Switch Operation:Off-On-On; Contact Configuration:3PST; Product Range:OC25 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:25A; Contact Voltage AC RoHS Compliant: Yes

KEYLOCK SWITCH, 3PST, 3 POS, 25A, 690VAC; Switch Operation:Off-On-On; Contact Configuration:3PST; Product Range:OC25 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:25A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9605
Product Name Keylock Switch, 3Pst, 3 Pos, 25A, 690Vac; Switch Operation Abb
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details