ABB AB Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb OC25G04PNBN00NST41

Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb - 47AC9592 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
47AC9592
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb 47AC9592
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9592
Product Name Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details