ABB AB Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb OC25G04PNBN00NSO41

Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb - 47AC9591 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
47AC9591
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb 47AC9591
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9591
Product Name Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.4014-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-225-120-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details