ABB AB Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb OC25G04MNGN00NU2

Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb - 47AC9588 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
47AC9588
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb 47AC9588
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9588
Product Name Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details