ABB AB Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb OC25G03PXBN00NA3

Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes
Description
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb - 47AC9586 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
47AC9586
Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb 47AC9586
ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, 25A, 400VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:25A; Contact Voltage AC Max:400V; Product Range:OC25 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9586
Product Name Rotary Switch, 25A, 400Vac, Screw; No. Of Switch Positions Abb
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1500-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10P-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers