ABB Process Automation Division Auxiliary Contact, 10A, 600Vac; Product Range Abb OA2G11

Description
AUXILIARY CONTACT, 10A, 600VAC; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
AUXILIARY CONTACT, 10A, 600VAC; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact, 10A, 600Vac; Product Range Abb - 47AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Contact, 10A, 600Vac; Product Range Abb
47AC9539
Auxiliary Contact, 10A, 600Vac; Product Range Abb 47AC9539
AUXILIARY CONTACT, 10A, 600VAC; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

AUXILIARY CONTACT, 10A, 600VAC; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
Auxiliary Contact, Spst-No/spst-Nc; For Use With Abb - 63Y0627 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Contact, Spst-No/spst-Nc; For Use With Abb
63Y0627
Auxiliary Contact, Spst-No/spst-Nc; For Use With Abb 63Y0627
AUXILIARY CONTACT, SPST-NO/SPST-NC; For Use With:-; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:DIN Rail Mount; Auxiliary Contact Terminals:Screw; Product Range:OA2G11 Series RoHS Compliant: Yes

AUXILIARY CONTACT, SPST-NO/SPST-NC; For Use With:-; Auxiliary Contact Configuration:1NO-1NC; Auxiliary Contact Mounting:DIN Rail Mount; Auxiliary Contact Terminals:Screw; Product Range:OA2G11 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 47AC9539
Product Name Auxiliary Contact, 10A, 600Vac; Product Range Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11JBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.32 - Modular contactors 25A - 223202301520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details