ABB AB Power Supplies Board Mount DCDC Converters - NXA025A0X-SZ NXA025A0X-SZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 887974-NXA025A0X-SZ Series: NaOS™ Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - - 25A 10V - 14V Input Package: Bulk Package: 11-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 887974-NXA025A0X-SZ Series: NaOS™ Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - - 25A 10V - 14V Input Package: Bulk Package: 11-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NXA025A0X-SZ - 887974-NXA025A0X-SZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NXA025A0X-SZ
887974-NXA025A0X-SZ
Power Supplies Board Mount DCDC Converters - NXA025A0X-SZ 887974-NXA025A0X-SZ
Manufacturer: ABB Embedded Power Win Source Part Number: 887974-NXA025A0X-SZ Series: NaOS™ Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - - 25A 10V - 14V Input Package: Bulk Package: 11-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 887974-NXA025A0X-SZ
Series: NaOS™
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - - 25A 10V - 14V Input
Package: Bulk
Package: 11-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 887974-NXA025A0X-SZ
Product Name Power Supplies Board Mount DCDC Converters - NXA025A0X-SZ
Package Type Other; 11-SMD Module
Unlock Full Specs
to access all available technical data