ABB AB Ring Connectors NW10-10

Description
NON-INS HTM RING TERM, 12-10, NO
Request a Quote Datasheet
Description
NON-INS HTM RING TERM, 12-10, NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-NW10-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-NW10-10-ND
Ring Connectors 6308-NW10-10-ND
NON-INS HTM RING TERM, 12-10, NO

NON-INS HTM RING TERM, 12-10, NO

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts - 94F2969 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts
94F2969
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts 94F2969
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon NW Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon NW Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#10RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-NW10-10-ND 94F2969
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details