ABB Process Automation Division Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb NFZ22E-21

Description
CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Description
CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb - 62Y8825 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb
62Y8825
Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb 62Y8825
CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y8825
Product Name Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-1616986-6-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX11BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244718 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1444955 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details