ABB Process Automation Division Contactor Relay, 8Pst-No, 100-250V; Load Current Inductive Abb NF80E-13

Description
CONTACTOR RELAY, 8PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:8PST-N O; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR RELAY, 8PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:8PST-N O; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, 8Pst-No, 100-250V; Load Current Inductive Abb - 62Y9480 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, 8Pst-No, 100-250V; Load Current Inductive Abb
62Y9480
Contactor Relay, 8Pst-No, 100-250V; Load Current Inductive Abb 62Y9480
CONTACTOR RELAY, 8PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:8PST-N O; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR RELAY, 8PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:8PST-NO; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y9480
Product Name Contactor Relay, 8Pst-No, 100-250V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 1-1616058-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 400 amps
View Details
Contactors - 3596-GV200QA-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390724324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1216867 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details