ABB AB Contactor, 6Pst-No/dpst-Nc, Dinrail; Load Current Inductive Abb NF62E-13

Description
CONTACTOR, 6PST-NO/DPST-NC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:6PST-N O, DPST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil VoltageRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 6PST-NO/DPST-NC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:6PST-N O, DPST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 6Pst-No/dpst-Nc, Dinrail; Load Current Inductive Abb - 84Y6358 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 6Pst-No/dpst-Nc, Dinrail; Load Current Inductive Abb
84Y6358
Contactor, 6Pst-No/dpst-Nc, Dinrail; Load Current Inductive Abb 84Y6358
CONTACTOR, 6PST-NO/DPST-NC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:6PST-N O, DPST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil VoltageRoHS Compliant: Yes

CONTACTOR, 6PST-NO/DPST-NC, DINRAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:6PST-NO, DPST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84Y6358
Product Name Contactor, 6Pst-No/dpst-Nc, Dinrail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16BEC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223202304320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details