ABB Process Automation Division Contactor Relay, 4Pst-No/4Pst-Nc, 250V; Load Current Inductive Abb NF44E-13

Description
CONTACTOR RELAY, 4PST-NO/4PST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O, 4PST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR RELAY, 4PST-NO/4PST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O, 4PST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, 4Pst-No/4Pst-Nc, 250V; Load Current Inductive Abb - 62Y9311 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, 4Pst-No/4Pst-Nc, 250V; Load Current Inductive Abb
62Y9311
Contactor Relay, 4Pst-No/4Pst-Nc, 250V; Load Current Inductive Abb 62Y9311
CONTACTOR RELAY, 4PST-NO/4PST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O, 4PST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR RELAY, 4PST-NO/4PST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-NO, 4PST-NC; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y9311
Product Name Contactor Relay, 4Pst-No/4Pst-Nc, 250V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.13 - Industrial contactors - 6K1380244374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details