ABB Process Automation Division Contactor Relay, 4Pst-No, 100-250V; Load Current Inductive Abb NF40E-13

Description
CONTACTOR RELAY, 4PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR RELAY, 4PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, 4Pst-No, 100-250V; Load Current Inductive Abb - 62Y9291 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, 4Pst-No, 100-250V; Load Current Inductive Abb
62Y9291
Contactor Relay, 4Pst-No, 100-250V; Load Current Inductive Abb 62Y9291
CONTACTOR RELAY, 4PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR RELAY, 4PST-NO, 100-250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y9291
Product Name Contactor Relay, 4Pst-No, 100-250V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 3-1618378-3 - TE Connectivity
Specs
VAC 115 volts
View Details
Contactors - 3596-GV242CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1481104318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1221060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details