ABB Process Automation Division Contactor Relay, 4Pst-No, 20-60V; Load Current Inductive Abb NF40E-11

Description
CONTACTOR RELAY, 4PST-NO, 20-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:60VRoHS Compliant: Yes
Datasheet
Description
CONTACTOR RELAY, 4PST-NO, 20-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:60VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, 4Pst-No, 20-60V; Load Current Inductive Abb - 62Y9289 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, 4Pst-No, 20-60V; Load Current Inductive Abb
62Y9289
Contactor Relay, 4Pst-No, 20-60V; Load Current Inductive Abb 62Y9289
CONTACTOR RELAY, 4PST-NO, 20-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:60VRoHS Compliant: Yes

CONTACTOR RELAY, 4PST-NO, 20-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:60VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y9289
Product Name Contactor Relay, 4Pst-No, 20-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CCC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200124520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Auxiliary Contacts - 1444955 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details