ABB AB Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb NF22E-11

Description
CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Description
CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb - 62Y9083 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb
62Y9083
Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb 62Y9083
CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR RELAY, DPST-NO/DPST-NC, 24-60V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y9083
Product Name Contactor Relay, Dpst-No/dpst-Nc, 24-60V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 22.32 - Modular contactors 25A - 223200481420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details