ABB AB Electric Conduit Fitting, Clamp Type, Zinc, 3/8In; Conduit Configuration Abb - Thomas & Betts NC301

Description
ELECTRIC CONDUIT FITTING, CLAMP TYPE, ZINC, 3/8IN; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die Cast Zinc RoHS Compliant: No
Datasheet
Description
ELECTRIC CONDUIT FITTING, CLAMP TYPE, ZINC, 3/8IN; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die Cast Zinc RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Conduit Fitting, Clamp Type, Zinc, 3/8In; Conduit Configuration Abb - Thomas & Betts - 25C5605 - Newark, An Avnet Company
Chicago, IL, United States
Electric Conduit Fitting, Clamp Type, Zinc, 3/8In; Conduit Configuration Abb - Thomas & Betts
25C5605
Electric Conduit Fitting, Clamp Type, Zinc, 3/8In; Conduit Configuration Abb - Thomas & Betts 25C5605
ELECTRIC CONDUIT FITTING, CLAMP TYPE, ZINC, 3/8IN; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die Cast Zinc RoHS Compliant: No

ELECTRIC CONDUIT FITTING, CLAMP TYPE, ZINC, 3/8IN; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die Cast Zinc RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25C5605
Product Name Electric Conduit Fitting, Clamp Type, Zinc, 3/8In; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products