ABB AB Rdg Pipe Clp Cond/pipe Sz 1In Stl Abb - Thomas & Betts NC-105-1

Description
RDG PIPE CLP COND/PIPE SZ 1IN STL
Description
RDG PIPE CLP COND/PIPE SZ 1IN STL

Suppliers

Company
Product
Description
Supplier Links
Rdg Pipe Clp Cond/pipe Sz 1In Stl Abb - Thomas & Betts - 75H4927 - Newark, An Avnet Company
Chicago, IL, United States
Rdg Pipe Clp Cond/pipe Sz 1In Stl Abb - Thomas & Betts
75H4927
Rdg Pipe Clp Cond/pipe Sz 1In Stl Abb - Thomas & Betts 75H4927
RDG PIPE CLP COND/PIPE SZ 1IN STL

RDG PIPE CLP COND/PIPE SZ 1IN STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H4927
Product Name Rdg Pipe Clp Cond/pipe Sz 1In Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details