Thomas & Betts 7TAG009970R0062
CABLE CLAMP BLK PLAIN EDGE .25 D
CABLE CLAMP, NYLON 6.6, 0.25", BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 2531204 | 6308-N4NY-004-0-C-ND | 75H5778 |
| Product Name | Cable Clips & Clamps | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, 0.25, Black; Cable Clamp / Clip Type Abb Thomas & Betts |
| Diameter | 0.248 inch (6.3 mm) |