ABB AB Solid State Overload/Relay N40E-81

Description
N40E 24V 50HZ / 24V 60HZ CONTACTOR RELAY. FREE 2 YEAR RADWELL WARRANTY
Description
N40E 24V 50HZ / 24V 60HZ CONTACTOR RELAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 5114129 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
5114129
Solid State Overload/Relay 5114129
N40E 24V 50HZ / 24V 60HZ CONTACTOR RELAY. FREE 2 YEAR RADWELL WARRANTY

N40E 24V 50HZ / 24V 60HZ CONTACTOR RELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5114129
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KY400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Motor Starters - 206127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Solid State Overload/Relay - 94702022 - Radwell International
Specs
Device Technology Solid State
View Details