ABB AB Servo Motor MTE-4090-BLYCE

Description
DISCONTINUED BY MANUFACTURER, 40LB IN2500 RPM150 VDC13.15 - 54.72 AMPS7 VOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 40LB IN2500 RPM150 VDC13.15 - 54.72 AMPS7 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 210877512 - Radwell International
Willingboro, NJ, United States
Servo Motor
210877512
Servo Motor 210877512
DISCONTINUED BY MANUFACTURER, 40LB IN2500 RPM150 VDC13.15 - 54.72 AMPS7 VOLTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 40LB IN2500 RPM150 VDC13.15 - 54.72 AMPS7 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 210877512
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details