ABB AB Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts MS216B

Description
RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Insert, Plug, 16+G Position, Screw from the Thomas & Betts product range is designed for heavy-duty applications. It features a total of 17 contacts, accommodating wire sizes up to 14 AWG. The product is rated for a current of 16A and is RoHS compliant, ensuring it meets environmental standards. This insert is suitable for use in various industrial connectors and is compatible with matching series hoods and bases. Its screw pin contact type allows for secure connections, making it a reliable choice for panel-build wiring and terminal identification during service and testing.

Datasheet Summary
Powered by GS/AI

The Rectangular Insert, Plug, 16+G Position, Screw from the Thomas & Betts product range is designed for heavy-duty applications. It features a total of 17 contacts, accommodating wire sizes up to 14 AWG. The product is rated for a current of 16A and is RoHS compliant, ensuring it meets environmental standards. This insert is suitable for use in various industrial connectors and is compatible with matching series hoods and bases. Its screw pin contact type allows for secure connections, making it a reliable choice for panel-build wiring and terminal identification during service and testing.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts - 96B1238 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts
96B1238
Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts 96B1238
RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 96B1238
Product Name Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Polyamide PG Thread Plugs - 7215525 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details