ABB AB Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts MS216A

Description
RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts - 98F9191 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts
98F9191
Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts 98F9191
RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98F9191
Product Name Rectangular Insert, Plug, 16+G Position, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

13 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 13.03 mm
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers