ABB AB Rectangular Insert, Plug, 6 Position, Screw; Product Range Abb Thomas & Betts MS206B

Description
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 6 Position, Screw; Product Range Abb Thomas & Betts - 96B8638 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 6 Position, Screw; Product Range Abb Thomas & Betts
96B8638
Rectangular Insert, Plug, 6 Position, Screw; Product Range Abb Thomas & Betts 96B8638
RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 6 POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 96B8638
Product Name Rectangular Insert, Plug, 6 Position, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Silicone Rubber Washer Plugs - MSWP4 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1260 inch (3.2 mm)
Material Rubber - Silicone
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details