ABB Inc. Manual Motor Starters MS165

Description
MS165 is a compact and powerful range for motor protection up to 60 HP (600 V) / 65 A in width of 55 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/MS132/MS165-ra nge.
Description
MS165 is a compact and powerful range for motor protection up to 60 HP (600 V) / 65 A in width of 55 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/MS132/MS165-ra nge.

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Starters - MS165 - ABB Inc.
Memphis, TN, United States
Manual Motor Starters
MS165
Manual Motor Starters MS165
MS165 is a compact and powerful range for motor protection up to 60 HP (600 V) / 65 A in width of 55 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/MS132/MS165-ra nge.

MS165 is a compact and powerful range for motor protection up to 60 HP (600 V) / 65 A in width of 55 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/MS132/MS165-range.

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number MS165
Product Name Manual Motor Starters
Number of Poles 3
Trip Class Trip Class: 10A, 10, 20, 30
Overload Protection Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 20664064 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 250 volts
View Details
3 Pole AC Coil Contactors - MC-75A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details