ABB AB Motor Starter, 1 & 3-Ph, 54A, 45Kw, 690V; Motor Starter Type Abb MS165-54

Description
MOTOR STARTER, 1 & 3-PH, 54A, 45KW, 690V; Motor Starter Type:Manual Starter; Power Rating:45kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:54A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC
Datasheet
Description
MOTOR STARTER, 1 & 3-PH, 54A, 45KW, 690V; Motor Starter Type:Manual Starter; Power Rating:45kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:54A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1 & 3-Ph, 54A, 45Kw, 690V; Motor Starter Type Abb - 62Y7466 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1 & 3-Ph, 54A, 45Kw, 690V; Motor Starter Type Abb
62Y7466
Motor Starter, 1 & 3-Ph, 54A, 45Kw, 690V; Motor Starter Type Abb 62Y7466
MOTOR STARTER, 1 & 3-PH, 54A, 45KW, 690V; Motor Starter Type:Manual Starter; Power Rating:45kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:54A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC

MOTOR STARTER, 1 & 3-PH, 54A, 45KW, 690V; Motor Starter Type:Manual Starter; Power Rating:45kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:54A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC

Supplier's Site Datasheet
ABBG Manual Motor Protectors - MS165-54 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS165-54
ABBG Manual Motor Protectors MS165-54
MANUAL MOTOR STARTER 3P 600V 40-54A

MANUAL MOTOR STARTER 3P 600V 40-54A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 62Y7466 MS165-54
Product Name Motor Starter, 1 & 3-Ph, 54A, 45Kw, 690V; Motor Starter Type Abb ABBG Manual Motor Protectors
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18857240 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 24 to 280 volts
View Details
IEC 9 A Contactor - 100-C09UB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details