Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
ABB AB
MS165-16 -- ABBG MANUAL MOTOR PROTECTORS
ABB AB
ABBG Manual Motor Protectors
MS165-16
Description
MANUAL MOTOR STARTER 3P 600V 10-16A
Galco Industrial Electronics
Done
Description
MANUAL MOTOR STARTER 3P 600V 10-16A
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS165-16
ABBG Manual Motor Protectors
MS165-16
MANUAL MOTOR STARTER 3P 600V 10-16A
MANUAL MOTOR STARTER 3P 600V 10-16A
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Motor Starters and Contactors
Product Number
MS165-16
Product Name
ABBG Manual Motor Protectors
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
10A Manual Motor Starters
MMS-32H-10A
Specs
Standard Rating
IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Sensata Technologies
Solid State Overload/Relay
OAC5
Specs
Device Technology
Solid State
Control Voltage
8 volts
Continuous Current
3.5 amps
View Details
Allen-Bradley / Rockwell Automation
IEC 12 A Contactor
100-C12J01
Specs
Standard Rating
IEC
View Details
Fuji Electric Corp. of America
Contactor
SC-93B-AA1-22
Specs
Number of Poles
3
View Details