ABB Process Automation Division ABBG Manual Motor Protectors MS132-6.3

Description
3P MMP 4.0-6.3A RANGE
Datasheet
Description
3P MMP 4.0-6.3A RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Manual Motor Protectors - MS132-6.3 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-6.3
ABBG Manual Motor Protectors MS132-6.3
3P MMP 4.0-6.3A RANGE

3P MMP 4.0-6.3A RANGE

Supplier's Site
Motor Starter, 1Ph/3Ph, 6.3A; Motor Starter Type Abb - 62Y7453 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 6.3A; Motor Starter Type Abb
62Y7453
Motor Starter, 1Ph/3Ph, 6.3A; Motor Starter Type Abb 62Y7453
MOTOR STARTER, 1PH/3PH, 6.3A; Motor Starter Type:Manual Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:6.3A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 6.3A; Motor Starter Type:Manual Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:6.3A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number MS132-6.3 62Y7453
Product Name ABBG Manual Motor Protectors Motor Starter, 1Ph/3Ph, 6.3A; Motor Starter Type Abb
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 9 A Contactor - 100-C09D01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details