3P MMP 2.5-4.0A RANGE
MOTOR STARTER, 1PH/3PH, 4A; Motor Starter Type:Manual Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
ASEA BROWN BOVERI Contactors & Starters MS132-4.0
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | MS132-4.0 | 62Y7451 | |
| Product Name | ABBG Manual Motor Protectors | Motor Starter, 1Ph/3Ph, 4A; Motor Starter Type Abb | Starter |
| Number of Poles | 3 |