ABB Process Automation Division ABBG Manual Motor Protectors MS132-25

Description
3P MMP 20.0-25.0A RANGE
Datasheet
Description
3P MMP 20.0-25.0A RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Manual Motor Protectors - MS132-25 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-25
ABBG Manual Motor Protectors MS132-25
3P MMP 20.0-25.0A RANGE

3P MMP 20.0-25.0A RANGE

Supplier's Site
Motor Starter, 1Ph/3Ph, 25A; Motor Starter Type Abb - 62Y7449 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 25A; Motor Starter Type Abb
62Y7449
Motor Starter, 1Ph/3Ph, 25A; Motor Starter Type Abb 62Y7449
MOTOR STARTER, 1PH/3PH, 25A; Motor Starter Type:Manual Starter; Power Rating:20hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 25A; Motor Starter Type:Manual Starter; Power Rating:20hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Starter - 158781260 - Radwell International
Willingboro, NJ, United States
Starter
158781260
Starter 158781260
MOTOR STARTER / MANUAL, THERMAL MAGNETIC, MS132 SERIES, 3 POLE, 20.0-25.0 AMP, 690 V. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER / MANUAL, THERMAL MAGNETIC, MS132 SERIES, 3 POLE, 20.0-25.0 AMP, 690 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number MS132-25 62Y7449 158781260
Product Name ABBG Manual Motor Protectors Motor Starter, 1Ph/3Ph, 25A; Motor Starter Type Abb Starter
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 21138681 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 25 amps
Motor Voltage 690 volts
View Details
90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details