ABB AB Motor Starter, 1Ph/3Ph, 2.5A; Motor Starter Type Abb MS132-2.5

Description
MOTOR STARTER, 1PH/3PH, 2.5A; Motor Starter Type:Manual Starter; Power Rating:1.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1PH/3PH, 2.5A; Motor Starter Type:Manual Starter; Power Rating:1.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1Ph/3Ph, 2.5A; Motor Starter Type Abb - 62Y7446 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 2.5A; Motor Starter Type Abb
62Y7446
Motor Starter, 1Ph/3Ph, 2.5A; Motor Starter Type Abb 62Y7446
MOTOR STARTER, 1PH/3PH, 2.5A; Motor Starter Type:Manual Starter; Power Rating:1.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 2.5A; Motor Starter Type:Manual Starter; Power Rating:1.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Manual Motor Protectors - MS132-2.5 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-2.5
ABBG Manual Motor Protectors MS132-2.5
3P MMP 1.6-2.5A RANGE

3P MMP 1.6-2.5A RANGE

Supplier's Site
Starter - 91965093 - Radwell International
Willingboro, NJ, United States
Starter
91965093
Starter 91965093
CIRCUIT BREAKER, MOTOR PROTECTION, THERMAL-MAGNETIC TRIP, 1.6-2.5 AMP RANGE, DIN RAIL MOUNT, SCREW CLAMP TERMINATION IP20 ENCLOSURE PROTECTION, IP10 TERMINAL PROTECTION, 3-POLE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOTOR PROTECTION, THERMAL-MAGNETIC TRIP, 1.6-2.5 AMP RANGE, DIN RAIL MOUNT, SCREW CLAMP TERMINATION IP20 ENCLOSURE PROTECTION, IP10 TERMINAL PROTECTION, 3-POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
ASEA BROWN BOVERI Contactors & Starters MS132-2.5

ASEA BROWN BOVERI Contactors & Starters MS132-2.5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 62Y7446 MS132-2.5 91965093
Product Name Motor Starter, 1Ph/3Ph, 2.5A; Motor Starter Type Abb ABBG Manual Motor Protectors Starter Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
Contactor - 18972837 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details