ABB Process Automation Division Motor Starter, 1Ph/3Ph, 16A; Motor Starter Type Abb MS132-16

Description
MOTOR STARTER, 1PH/3PH, 16A; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:16A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1PH/3PH, 16A; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:16A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1Ph/3Ph, 16A; Motor Starter Type Abb - 62Y7444 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 16A; Motor Starter Type Abb
62Y7444
Motor Starter, 1Ph/3Ph, 16A; Motor Starter Type Abb 62Y7444
MOTOR STARTER, 1PH/3PH, 16A; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:16A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 16A; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:16A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Starter - 34573973 - Radwell International
Willingboro, NJ, United States
Starter
34573973
Starter 34573973
MANUAL MOTOR STARTER, MS132 SERIES, 10-16 AMP, 3 POLE, 7.5 W, (L): 97.8 MM, (W): 45 MM, (D): 81.05 MM, (1SAM350000R1011). FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR STARTER, MS132 SERIES, 10-16 AMP, 3 POLE, 7.5 W, (L): 97.8 MM, (W): 45 MM, (D): 81.05 MM, (1SAM350000R1011). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBG Manual Motor Protectors - MS132-16 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-16
ABBG Manual Motor Protectors MS132-16
3P MMP 10.0-16.0A RANGE

3P MMP 10.0-16.0A RANGE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 62Y7444 34573973 MS132-16
Product Name Motor Starter, 1Ph/3Ph, 16A; Motor Starter Type Abb Starter ABBG Manual Motor Protectors
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 14896999 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Starter - 38234530 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Continuous Current 4.2 amps
View Details