ABB Process Automation Division Motor Starter, 1Ph/3Ph, 10A; Motor Starter Type Abb MS132-10

Description
MOTOR STARTER, 1PH/3PH, 10A; Motor Starter Type:Manual Starter; Power Rating:7.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1PH/3PH, 10A; Motor Starter Type:Manual Starter; Power Rating:7.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1Ph/3Ph, 10A; Motor Starter Type Abb - 62Y7442 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 10A; Motor Starter Type Abb
62Y7442
Motor Starter, 1Ph/3Ph, 10A; Motor Starter Type Abb 62Y7442
MOTOR STARTER, 1PH/3PH, 10A; Motor Starter Type:Manual Starter; Power Rating:7.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 10A; Motor Starter Type:Manual Starter; Power Rating:7.5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Manual Motor Protectors - MS132-10 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-10
ABBG Manual Motor Protectors MS132-10
3P MMP 6.3-10.0A RANGE

3P MMP 6.3-10.0A RANGE

Supplier's Site
Starter - 35366087 - Radwell International
Willingboro, NJ, United States
Starter
35366087
Starter 35366087
MANUAL MOTOR STARTER, 3-POLE, 6.3-10.0 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR STARTER, 3-POLE, 6.3-10.0 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
ASEA BROWN BOVERI Contactors & Starters MS132-10

ASEA BROWN BOVERI Contactors & Starters MS132-10

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 62Y7442 MS132-10 35366087
Product Name Motor Starter, 1Ph/3Ph, 10A; Motor Starter Type Abb ABBG Manual Motor Protectors Starter Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Contactor/Starter Coil - 31706354 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 250 volts
View Details
Contactor - 53493188 - Radwell International
Specs
Number of Poles 2
View Details