ABB Inc. Manual Motor Starters MS116

Description
MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks and locking devices for protection against unauthorized changes are available as accessory. These are suitable throughout the MS116/MS132/MS165-ra nge.
Description
MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks and locking devices for protection against unauthorized changes are available as accessory. These are suitable throughout the MS116/MS132/MS165-ra nge.

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Starters - MS116 - ABB Inc.
Memphis, TN, United States
Manual Motor Starters
MS116
Manual Motor Starters MS116
MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks and locking devices for protection against unauthorized changes are available as accessory. These are suitable throughout the MS116/MS132/MS165-ra nge.

MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks and locking devices for protection against unauthorized changes are available as accessory. These are suitable throughout the MS116/MS132/MS165-range.

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number MS116
Product Name Manual Motor Starters
Number of Poles 3
Trip Class Trip Class: 10A, 10, 20, 30
Overload Protection Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 225150918 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 120 to 130 volts
View Details
Contactor - 16094219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 12 amps
Motor Voltage 220 volts
View Details
3 Pole AC Coil Contactors - MC-18B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details