ABB AB Reducer MR94904L1

Description
REDUCER C-FACE 7.5:2RATIO 1.39HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER C-FACE 7.5:2RATIO 1.39HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64455267 - Radwell International
Willingboro, NJ, United States
Reducer
64455267
Reducer 64455267
REDUCER C-FACE 7.5:2RATIO 1.39HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER C-FACE 7.5:2RATIO 1.39HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64455267
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-81 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 81 (X : 1)
View Details
LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details