ABB AB Reducer MR94765

Description
GEAR REDUCER, 0.58HP INPUT, 639IN/LB TORQUE, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 0.58HP INPUT, 639IN/LB TORQUE, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 141877576 - Radwell International
Willingboro, NJ, United States
Reducer
141877576
Reducer 141877576
GEAR REDUCER, 0.58HP INPUT, 639IN/LB TORQUE, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 0.58HP INPUT, 639IN/LB TORQUE, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141877576
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
GB80 10:1 - GB8010 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details