ABB AB Reducer MR94762L1

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER 20:1 C-FACE QUILLED INPUT 1IN OUTPUT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER 20:1 C-FACE QUILLED INPUT 1IN OUTPUT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64455601 - Radwell International
Willingboro, NJ, United States
Reducer
64455601
Reducer 64455601
DISCONTINUED BY MANUFACTURER, GEAR REDUCER 20:1 C-FACE QUILLED INPUT 1IN OUTPUT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER 20:1 C-FACE QUILLED INPUT 1IN OUTPUT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64455601
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details