ABB AB Reducer MR94753

Description
GEARBOX GEAR REDUCER 1.04HP 20 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX GEAR REDUCER 1.04HP 20 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64455579 - Radwell International
Willingboro, NJ, United States
Reducer
64455579
Reducer 64455579
GEARBOX GEAR REDUCER 1.04HP 20 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

GEARBOX GEAR REDUCER 1.04HP 20 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64455579
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
LIW 1200:1 Composite - LIW-1200C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details