ABB AB Reducer MR94752LK

Description
GEARBOX REDUCER, QUILLED INPUT LEFT AND/OR RIGHT OUTPUT, 1.20 MAX INPUT HP, 524 OUTPUT TORQUE, 1750 INPUT RPM, 15:1 RATIO, 17Q15LR56. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX REDUCER, QUILLED INPUT LEFT AND/OR RIGHT OUTPUT, 1.20 MAX INPUT HP, 524 OUTPUT TORQUE, 1750 INPUT RPM, 15:1 RATIO, 17Q15LR56. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 131593824 - Radwell International
Willingboro, NJ, United States
Reducer
131593824
Reducer 131593824
GEARBOX REDUCER, QUILLED INPUT LEFT AND/OR RIGHT OUTPUT, 1.20 MAX INPUT HP, 524 OUTPUT TORQUE, 1750 INPUT RPM, 15:1 RATIO, 17Q15LR56. FREE 2 YEAR RADWELL WARRANTY

GEARBOX REDUCER, QUILLED INPUT LEFT AND/OR RIGHT OUTPUT, 1.20 MAX INPUT HP, 524 OUTPUT TORQUE, 1750 INPUT RPM, 15:1 RATIO, 17Q15LR56. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 131593824
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-135 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 135 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details