ABB AB Reducer MR94748

Description
REDUCER, 1750RPM, 287 OUTPUT TORQUE, 15Q50L56. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 1750RPM, 287 OUTPUT TORQUE, 15Q50L56. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 120171777 - Radwell International
Willingboro, NJ, United States
Reducer
120171777
Reducer 120171777
REDUCER, 1750RPM, 287 OUTPUT TORQUE, 15Q50L56. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 1750RPM, 287 OUTPUT TORQUE, 15Q50L56. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 120171777
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929255 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 20 (X : 1)
Length 1.12 inch (28.4 mm)
View Details
GB80 60:1 - GB8060 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details