ABB AB Reducer MR94743LK

Description
GEAR REDUCER BOX, 1.03HP, 1750RPM, 5:1 RATIO, 307 TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER BOX, 1.03HP, 1750RPM, 5:1 RATIO, 307 TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 131593787 - Radwell International
Willingboro, NJ, United States
Reducer
131593787
Reducer 131593787
GEAR REDUCER BOX, 1.03HP, 1750RPM, 5:1 RATIO, 307 TORQUE. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER BOX, 1.03HP, 1750RPM, 5:1 RATIO, 307 TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 131593787
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details