ABB AB Reducer MR94669

Description
TIGEAR REALIALUBE REDUCER, 1.77HP, 1750RPM, 1:20 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR REALIALUBE REDUCER, 1.77HP, 1750RPM, 1:20 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 65544380 - Radwell International
Willingboro, NJ, United States
Reducer
65544380
Reducer 65544380
TIGEAR REALIALUBE REDUCER, 1.77HP, 1750RPM, 1:20 RATIO. FREE 2 YEAR RADWELL WARRANTY

TIGEAR REALIALUBE REDUCER, 1.77HP, 1750RPM, 1:20 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 65544380
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1090 (X : 1)
View Details
GB80 10:1 - GB8010 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details