ABB AB Gear Box MR94650

Description
GEAR REDUCER, 30:1 RATIO, 1750RPM-I/P, 1080-O/P TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 30:1 RATIO, 1750RPM-I/P, 1080-O/P TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 64463320 - Radwell International
Willingboro, NJ, United States
Gear Box
64463320
Gear Box 64463320
GEAR REDUCER, 30:1 RATIO, 1750RPM-I/P, 1080-O/P TORQUE. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 30:1 RATIO, 1750RPM-I/P, 1080-O/P TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64463320
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-2970 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2970 (X : 1)
View Details
S Box 70:1 Bronze - S70B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details