ABB AB Reducer MR94621

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 82-HP, 1750RPM, MAXIMUM INPUT HP-0.92, OUTPUT TORQUE-1.104, INPUT REVOLUTIONS PER MINUTE-1750. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 82-HP, 1750RPM, MAXIMUM INPUT HP-0.92, OUTPUT TORQUE-1.104, INPUT REVOLUTIONS PER MINUTE-1750. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64463268 - Radwell International
Willingboro, NJ, United States
Reducer
64463268
Reducer 64463268
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 82-HP, 1750RPM, MAXIMUM INPUT HP-0.92, OUTPUT TORQUE-1.104, INPUT REVOLUTIONS PER MINUTE-1750. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 82-HP, 1750RPM, MAXIMUM INPUT HP-0.92, OUTPUT TORQUE-1.104, INPUT REVOLUTIONS PER MINUTE-1750. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64463268
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-45 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 45 (X : 1)
View Details
LIW 1200:1 Composite - LIW-1200C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details