ABB AB INTERNAL SWITCHING POWER SUPPLY, W/PFC,150W, 4 OUTPUTS MPU150-4350

Description
MPU150 Series Power Supply The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H). 150 Watts with PFC Active Power Factor Correction Meets EN61000-3-2 Low Profile Height Fits 1U Height Constraints Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single-Wire Current Sharing on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 Over Temperature, Overload and Overvoltage Protection CE Marked to the LVD Autoranging AC Input, 85-264 VAC Isolated V3 and V4 Can Be Used as Plus or Minus Outputs
Description
MPU150 Series Power Supply The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H). 150 Watts with PFC Active Power Factor Correction Meets EN61000-3-2 Low Profile Height Fits 1U Height Constraints Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single-Wire Current Sharing on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 Over Temperature, Overload and Overvoltage Protection CE Marked to the LVD Autoranging AC Input, 85-264 VAC Isolated V3 and V4 Can Be Used as Plus or Minus Outputs

Suppliers

Company
Product
Description
Supplier Links
INTERNAL SWITCHING POWER SUPPLY, W/PFC,150W, 4 OUTPUTS - 70006144 - Allied Electronics, Inc.
Fort Worth, TX, USA
INTERNAL SWITCHING POWER SUPPLY, W/PFC,150W, 4 OUTPUTS
70006144
INTERNAL SWITCHING POWER SUPPLY, W/PFC,150W, 4 OUTPUTS 70006144
MPU150 Series Power Supply The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H). 150 Watts with PFC Active Power Factor Correction Meets EN61000-3-2 Low Profile Height Fits 1U Height Constraints Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single-Wire Current Sharing on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 Over Temperature, Overload and Overvoltage Protection CE Marked to the LVD Autoranging AC Input, 85-264 VAC Isolated V3 and V4 Can Be Used as Plus or Minus Outputs

MPU150 Series Power Supply
The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H).
150 Watts with PFC

  • Active Power Factor Correction Meets EN61000-3-2
  • Low Profile Height Fits 1U Height Constraints
  • Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications
  • Single-Wire Current Sharing on Outputs V1 and V2
  • Remote Sense on Outputs V1 and V2
  • Over Temperature, Overload and Overvoltage Protection
  • CE Marked to the LVD
  • Autoranging AC Input, 85-264 VAC
  • Isolated V3 and V4 Can Be Used as Plus or Minus Outputs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006144
Product Name INTERNAL SWITCHING POWER SUPPLY, W/PFC,150W, 4 OUTPUTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2179-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details