ABB AB SWITCHING POWER SUPPLY TRIPLE OUTPUT 150WATTS MPU150-4000

Description
MPU150 Series Power Supply Power factor correction (PFC) meets EN61000-3-2 Single wire current sense on outputs V1 and V2 Remote sense on outputs V1 and V2 Overtemperature, overload, and overvoltage protection Available with metric or SAE mountings Greater than 340,000 hours The innovative MPU products incorporate power factor correction (PFC) with a low-profile package designed to meet 1U height constraints. The MPU150-4530 and MPU150-4350 provide high current +3.3 V and +5 V on a single platform to support fixed-mode, high-speed digital circuitry. Power-One’s unique dual converter architecture combines high reliability with exceptional regulation.
Description
MPU150 Series Power Supply Power factor correction (PFC) meets EN61000-3-2 Single wire current sense on outputs V1 and V2 Remote sense on outputs V1 and V2 Overtemperature, overload, and overvoltage protection Available with metric or SAE mountings Greater than 340,000 hours The innovative MPU products incorporate power factor correction (PFC) with a low-profile package designed to meet 1U height constraints. The MPU150-4530 and MPU150-4350 provide high current +3.3 V and +5 V on a single platform to support fixed-mode, high-speed digital circuitry. Power-One’s unique dual converter architecture combines high reliability with exceptional regulation.

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLY TRIPLE OUTPUT 150WATTS - 70006143 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLY TRIPLE OUTPUT 150WATTS
70006143
SWITCHING POWER SUPPLY TRIPLE OUTPUT 150WATTS 70006143
MPU150 Series Power Supply Power factor correction (PFC) meets EN61000-3-2 Single wire current sense on outputs V1 and V2 Remote sense on outputs V1 and V2 Overtemperature, overload, and overvoltage protection Available with metric or SAE mountings Greater than 340,000 hours The innovative MPU products incorporate power factor correction (PFC) with a low-profile package designed to meet 1U height constraints. The MPU150-4530 and MPU150-4350 provide high current +3.3 V and +5 V on a single platform to support fixed-mode, high-speed digital circuitry. Power-One’s unique dual converter architecture combines high reliability with exceptional regulation.

MPU150 Series Power Supply

  • Power factor correction (PFC) meets EN61000-3-2
  • Single wire current sense on outputs V1 and V2
  • Remote sense on outputs V1 and V2
  • Overtemperature, overload, and overvoltage protection
  • Available with metric or SAE mountings
  • Greater than 340,000 hours
    The innovative MPU products incorporate power factor correction (PFC) with a low-profile package designed to meet 1U height constraints. The MPU150-4530 and MPU150-4350 provide high current +3.3 V and +5 V on a single platform to support fixed-mode, high-speed digital circuitry. Power-One’s unique dual converter architecture combines high reliability with exceptional regulation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006143
Product Name SWITCHING POWER SUPPLY TRIPLE OUTPUT 150WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Power Supply - 6459036 - Radwell International
AMETEK Programmable Power
View Details
2 suppliers