ABB AB SWITCHING POWER SUPPLY 80WATTS TRIPLE OUTPUT MPB80-3000

Description
Switching Power Supply, 85 to 264 Input Voltage Power factor correction (PFC) meets EN61000-3-2 Low-profile height fits 1U constraints High 3.3V and 5V current capabilities available CE marked to low voltage directive Autoranging AC input, 85-264 VAC Overvoltage protection on the main output The MPB80 combines high density power and other standard features usually found in premium power systems. The low-profile package neatly fits 1U height constraints in an industry-standard 3in. X 5in. footprint. This power factor corrected (PFC), multiple-output product line features overvoltage and overcurrent protection.
Description
Switching Power Supply, 85 to 264 Input Voltage Power factor correction (PFC) meets EN61000-3-2 Low-profile height fits 1U constraints High 3.3V and 5V current capabilities available CE marked to low voltage directive Autoranging AC input, 85-264 VAC Overvoltage protection on the main output The MPB80 combines high density power and other standard features usually found in premium power systems. The low-profile package neatly fits 1U height constraints in an industry-standard 3in. X 5in. footprint. This power factor corrected (PFC), multiple-output product line features overvoltage and overcurrent protection.

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLY 80WATTS TRIPLE OUTPUT - 70006142 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLY 80WATTS TRIPLE OUTPUT
70006142
SWITCHING POWER SUPPLY 80WATTS TRIPLE OUTPUT 70006142
Switching Power Supply, 85 to 264 Input Voltage Power factor correction (PFC) meets EN61000-3-2 Low-profile height fits 1U constraints High 3.3V and 5V current capabilities available CE marked to low voltage directive Autoranging AC input, 85-264 VAC Overvoltage protection on the main output The MPB80 combines high density power and other standard features usually found in premium power systems. The low-profile package neatly fits 1U height constraints in an industry-standard 3in. X 5in. footprint. This power factor corrected (PFC), multiple-output product line features overvoltage and overcurrent protection.

Switching Power Supply, 85 to 264 Input Voltage

  • Power factor correction (PFC) meets EN61000-3-2
  • Low-profile height fits 1U constraints
  • High 3.3V and 5V current capabilities available
  • CE marked to low voltage directive
  • Autoranging AC input, 85-264 VAC
  • Overvoltage protection on the main output
    The MPB80 combines high density power and other standard features usually found in premium power systems. The low-profile package neatly fits 1U height constraints in an industry-standard 3in. X 5in. footprint. This power factor corrected (PFC), multiple-output product line features overvoltage and overcurrent protection.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006142
Product Name SWITCHING POWER SUPPLY 80WATTS TRIPLE OUTPUT
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6847-ea-pu-10920-250-6u-60000w-32066 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details